NEN - NPR-IEC/PAS 61076-2-108

Connectors for electronic equipment - Product requirements - Part 2-108: Circular connectors - Detail specification for glass to metal seal style M12 connectors with screw-locking intended to mate with connectors conforming to IEC 61076-2-101

active, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 25
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This PAS describes circular connectors M12 typically used for industrial process measurement and control. These connectors consist of fixed glass to metal sealed styles with rewireable male contacts. Female connectors have round contacts - 0,6 mm, - 0,76 mm, - 0,8 mm and - 1,0 mm. The different codings prevent the mating of these coded male or female connectors to any other interfaces and cross-mating between the different codings.

Document History

NPR-IEC/PAS 61076-2-108
July 1, 2009
Connectors for electronic equipment - Product requirements - Part 2-108: Circular connectors - Detail specification for glass to metal seal style M12 connectors with screw-locking intended to mate with connectors conforming to IEC 61076-2-101
This PAS describes circular connectors M12 typically used for industrial process measurement and control. These connectors consist of fixed glass to metal sealed styles with rewireable male contacts....
Advertisement