NEN - NPR-ISO/TR 12767
Measurement of fluid flow by means of pressure-differential devices - Guidelines to the effect of departure from the specifications and operating conditions given in ISO 5167-1
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1998 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
scope:
Provides guidance to assist in estimating the flowrate when using pressure-differentia
Document History
September 1, 2023
Measurement of fluid flow by means of pressure differential devices - Guidelines on the effect of departure from the specifications and operating conditions given in ISO 5167
This document provides guidance on estimating the flowrate when using pressure differential devices constructed or operated outside the scope of ISO 5167 series.
Additional tolerances or corrections...
October 1, 2007
Measurement of fluid flow by means of pressure differential devices - Guidelines on the effect of departure from the specifications and operating conditions given in ISO 5167
This Technical Report provides guidance on estimating the flowrate when using pressure differential devices constructed or operated outside the scope of ISO 5167. Additional tolerances or corrections...
NPR-ISO/TR 12767
December 1, 1998
Measurement of fluid flow by means of pressure-differential devices - Guidelines to the effect of departure from the specifications and operating conditions given in ISO 5167-1
Provides guidance to assist in estimating the flowrate when using pressure-differential devices constructed or operated outside the scope of ISO 5167-1.