NEN - NVN-ENV 1186-3

Materials and articles in contact with foodstuffs - Plastics - Part 3: Test methods for overall migration in aquous simulants by total immersion

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1994
Status: inactive
Page Count: 13
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This part describes test methods for the determination of the overall migration into aqueous based food simulants which are intended to come into contact with foodstuffs from plastics by total immersion in aqueous food simulant for 10 days, 24 h or for 2 h at 40°C or 2 h at 70 °C. The method is most suitable for plastics in the form of films and sheets, but can be applied to a wide range of articles or containers from which test pieces of a suitable size can be cut.

Document History

NVN-ENV 1186-3
July 1, 1994
Materials and articles in contact with foodstuffs - Plastics - Part 3: Test methods for overall migration in aquous simulants by total immersion
This part describes test methods for the determination of the overall migration into aqueous based food simulants which are intended to come into contact with foodstuffs from plastics by total...

References

Advertisement