NEN - NVN-ENV 14186

Advanced technical ceramics - Ceramic composites - Mechanical properties at room temperature, determination of elastic properties by an ultrasonic technique

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 26
ICS Code (Advanced ceramics): 81.060.30
scope:

This ENV specifies an ultrasonic method to determine the components of the elasticity tensor of ceramic matrix composite materials at room temperature. Young moduli, shear moduli and Poisson coefficients, can be determined from the components of the elasticity tensor. This standard applies to ceramic matrix composites with a continuous fibre reinforcement: unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2< x ≤ 3) which have at least orthotropic symmetry, and whose material symmetry axes are known. This method is applicable only when the ultrasonic wave length used is larger than the thickness of the representative elementary volume, thus imposing an upper limit to the frequency range of the transducers used.

Document History

NVN-ENV 14186
October 1, 2002
Advanced technical ceramics - Ceramic composites - Mechanical properties at room temperature, determination of elastic properties by an ultrasonic technique
This ENV specifies an ultrasonic method to determine the components of the elasticity tensor of ceramic matrix composite materials at room temperature. Young moduli, shear moduli and Poisson...

References

Advertisement