NEN - NVN-ENV 13050

Curtain Walling - Watertightness - Laboratory test under dynamic condition of air pressure and water spray

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 17
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Elements of buildings): 91.060
scope:

Defines an additional test method which may be used when assessing the watertightness of curtain walling, both its fixed and openable parts. It is a supplementary test, not required for classification purposes, and it should be used only when the project specifier has determined its necessity. It describes how the outside face of a curtain, walling specimen should be subjected to a continuous spray of water and a turbulent airflow, with continuous pulses of positive air pressure generated from within the chamber.

Document History

NVN-ENV 13050
December 1, 2000
Curtain Walling - Watertightness - Laboratory test under dynamic condition of air pressure and water spray
Defines an additional test method which may be used when assessing the watertightness of curtain walling, both its fixed and openable parts. It is a supplementary test, not required for...
Advertisement