NEN - NPR-ISO/TS 22113

Milk and milk products - Determination of the titratable acidity of milk fat

active, Most Current
Organization: NEN
Publication Date: 1 July 2012
Status: active
Page Count: 24
ICS Code (Milk and processed milk products): 67.100.10
scope:

This Technical Specification specifies a routine method for determining the titratable acidity of milk fat. The method is applicable to milk fat obtained from: a) raw milk; b) heat-treated milk; c) milk reconstituted from milk powder; d) cream with any fat content, provided the product is diluted so as to obtain a mass fraction of between 4 % and 6 % fat. The method is not applicable to fermented milk or milk that has undergone bacterial or enzymatic damage.

Document History

NPR-ISO/TS 22113
July 1, 2012
Milk and milk products - Determination of the titratable acidity of milk fat
This Technical Specification specifies a routine method for determining the titratable acidity of milk fat. The method is applicable to milk fat obtained from: a) raw milk; b) heat-treated milk; c)...
Advertisement