NEN - NPR-ISO/TS 8000-130
Data quality - Part 130: Master data: Exchange of characteristic data: Accuracy
| Organization: | NEN |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of ISO 8000 is an optional addition to ISO/TS 8000-120 and specifies requirements for representation and exchange of information about accuracy of master data that consists of characteristic data. NOTE 1 ISO 8000-110 specifies that such data be represented as property values. ISO/TS 8000-120 provides additional requirements for property values when it is desired to capture data provenance information. This part of ISO 8000 does not specify a complete model for characteristic data, nor does it specify an exchange format for characteristic data with data accuracy information. It is expected that this will be done in other standards that reference this part of ISO 8000.
Document History