NEN 10112

Determination of the comparative and the proof tracking indices of solid insulating materials under moist conditions

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1990
Status: inactive
Page Count: 24
ICS Code (Insulating materials in general): 29.035.01
scope:

This method of test indicates the relative resistance of solid elec trical insulating materials to tracking for voltages up to 600 V when the surface is exposed under electric stress to water with the addition of contaminants.

Document History

NEN 10112
March 1, 1990
Determination of the comparative and the proof tracking indices of solid insulating materials under moist conditions
This method of test indicates the relative resistance of solid elec trical insulating materials to tracking for voltages up to 600 V when the surface is exposed under electric stress to water with...

References

Advertisement