NEN 10130-12

Connectors for frequencies below 3 MHz - Part 12: Link and test connectors

active, Most Current
Organization: NEN
Publication Date: 1 September 1976
Status: active
Page Count: 46
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This Standard relates to two series of link and test connectors, viz.: 1) A series of the conventional wiring types. 2) A series to be directly soldered on a printed board with a nominal thickness of up to 1,6 mm (0,063 in) according to IEC Publication 326, General Requirements and Measuring Methods for Printed Wiring Boards.

Document History

NEN 10130-12
September 1, 1976
Connectors for frequencies below 3 MHz - Part 12: Link and test connectors
This Standard relates to two series of link and test connectors, viz.: 1) A series of the conventional wiring types. 2) A series to be directly soldered on a printed board with a nominal thickness of...
Advertisement