NEN 10265-2

High-voltage switches - Part 2: High-voltage switches for rated voltages of 52 kV and above

inactive
Organization: NEN
Publication Date: 1 October 1993
Status: inactive
Page Count: 102
ICS Code (Switches): 29.120.40
scope:

This standard is applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above; and for rated frequencies up to and including 60 Hz. This standard is also applicable to the operating devices of these switches and to their auxiliary equipment. The main object of this standard is to establish requirements for switches used in transmission and distribution systems. General-purpose switches for this application shall comply with the following service applications: - carrying rated normal current continuously; - carrying short-circuit currents for a specified time; - switching of mainly active loads; - switching of no-load transformers; - switching of the charging current of unloaded cables, overhead lines or busbars; - switching of closed-loop circuits; - making short-circuit currents. A further object of this standard is to establish requirements for lmited-purpose and special-purpose switches used in transmission and distribution systems.

Document History

September 1, 1995
High-voltage switches - Part 2: High-voltage switches for rated voltages of 52 kV and above
A description is not available for this item.
NEN 10265-2
October 1, 1993
High-voltage switches - Part 2: High-voltage switches for rated voltages of 52 kV and above
This standard is applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above; and for...

References

Advertisement