NEN 10269-2-1

Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial applications) - Sections I to III

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1996
Status: inactive
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Apply to fuses with fuse-links having blade contacts intended to be replaced by means of a device, for example replacement handle, which complies with the dimensions specified in Figures 1 and 2. Such fuses have rated currents up to and including 1250 A and rated voltages up to and including 660 V a.c. or 440 V d.c.

Document History

NEN 10269-2-1
December 1, 1996
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial applications) - Sections I to III
Apply to fuses with fuse-links having blade contacts intended to be replaced by means of a device, for example replacement handle, which complies with the dimensions specified in Figures 1 and 2....
June 1, 1996
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial applications) - Sections I to III
Gives examples of standardized fuses and fuse-links as follows: Section I: Fuses with fuse-links with blade contacts;Section II: Fuses with fuse-links for bolted connections;Section III: Fuses with...
Advertisement