NEN 10397

Industrial batch furnaces with indirect resistor heating - Test methods

inactive, Most Current
Organization: NEN
Publication Date: 31 May 1977
Status: inactive
Page Count: 40
ICS Code (Electric furnaces): 25.180.10
scope:

This recommendation applies to industrial heated indirectly metallic heating elements (e.g., for heat-treatment, hot-forming, etc.) in which the internal atmosphere is composed of air not intentionally modified. The recommendation applies to batch chamber, bell, elevator, shaft, carriage, or to furnaces of any similar construction. These furnaces may be constructed either with or without forced air circulation. This recommendation covers furnaces of low and very low voltage categories (below 500 V). The object of this recommendation is the standardization of testing conditions and methods to determine the essential parameters and technical data of the above-mentioned furnaces.

Document History

NEN 10397
May 31, 1977
Industrial batch furnaces with indirect resistor heating - Test methods
This recommendation applies to industrial heated indirectly metallic heating elements (e.g., for heat-treatment, hot-forming, etc.) in which the internal atmosphere is composed of air not...

References

Advertisement