NEN 10506

Switching impulse tests on high-voltage insulators

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1976
Status: inactive
ICS Code (Insulators): 29.080.10
scope:

This standard applies to switching impulse tests, when specified, on insulators and is intended for use on a.c. installtions with highest voltage 300 kV, and above. The object of this standard is: - to define the terms used; - to define switching impulse characteristics of insulators and to prescribe the conditions under which the specified values of these characteristics shall be verified.; - to prescribe methods for switching impulse tests on insulators under standard conditions.

Document History

NEN 10506
February 1, 1976
Switching impulse tests on high-voltage insulators
This standard applies to switching impulse tests, when specified, on insulators and is intended for use on a.c. installtions with highest voltage 300 kV, and above. The object of this standard is: -...
Advertisement