NEN 1092
Safety requirements for polyethylene (PE) gas pipe lines operating at working pressures exceeding 1 bar
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 1984 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Gas supply systems): | 91.140.40 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
The standard specifies the design, the installation, the inspection and the testing as well as the maintenance and the management and the relevant safety aspects in particular, of gas transport and distribution systems of polythene (PE), having an operational pressure of 1 bar up to and including 4 bar.
Document History
NEN 1092
July 1, 1984
Safety requirements for polyethylene (PE) gas pipe lines operating at working pressures exceeding 1 bar
The standard specifies the design, the installation, the inspection and the testing as well as the maintenance and the management and the relevant safety aspects in particular, of gas transport and...
December 1, 1975
Safety requirements for plastics gas transmission and distribution pipe lines operating at pressures exceeding 1 bar
A description is not available for this item.