NEN 11000-4-10

Electromagnetic compatibility (EMC) - Part 4: Testing and measurement techniques - section 10: Damped oscillatory magnetic field immunity test - Basic EMC Publication

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1994
Status: inactive
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

This standard relates to the immunity requirements of equipment, only under operational conditions, to damped oscillatory magnetic disturbances related to medium voltage and high voltage sub-stations. The applicability of this standard to equipment installed in different locations is determined by the presense of the phenomenon, as specified in clause 3. This standard does not consider disturbances due to capacitive or inductive coupling in cables or other parts of the field installation. Other IEC standards dealing with conducted disturbances cover these aspects. The object of this standard is to establish a common and reproducible basis for evaluating the performance of electrical and electronic equipment for medium voltage and high voltage sub-stations when subjected to damped oscillatory magnetic fields.

Document History

NEN 11000-4-10
February 1, 1994
Electromagnetic compatibility (EMC) - Part 4: Testing and measurement techniques - section 10: Damped oscillatory magnetic field immunity test - Basic EMC Publication
This standard relates to the immunity requirements of equipment, only under operational conditions, to damped oscillatory magnetic disturbances related to medium voltage and high voltage...

References

Advertisement