NEN 11109

Composite insulators for a.c. overhead lines with a nominal voltage greater than 1000 V. Definitions, test methods and acceptance criteria

inactive
Organization: NEN
Publication Date: 1 April 1996
Status: inactive
Page Count: 80
ICS Code (Electrical wires and cables in general): 29.060.01
ICS Code (Insulators): 29.080.10
scope:

Is applicable to composite insulators for use as suspension/tension line insulators, but is is to be noted that these insulators can occasionally be subjected to compression or bending, for example when used as phase-spacers. Composite insulators designed primarily to resist bending loads, e.g. line post insulators, are not included in the scope of this Standard.

Document History

April 1, 1996
Composite insulators for a.c. overhead lines with a nominal voltage greater than 1000 V. Definitions, test methods and acceptance criteria
A description is not available for this item.
NEN 11109
April 1, 1996
Composite insulators for a.c. overhead lines with a nominal voltage greater than 1000 V. Definitions, test methods and acceptance criteria
Is applicable to composite insulators for use as suspension/tension line insulators, but is is to be noted that these insulators can occasionally be subjected to compression or bending, for example...

References

Advertisement