NEN 1841
Paper and board - Determination of resistance to bending (Static 2 points bending method)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Paper and board): | 85.060 |
scope:
This standard describes a method for the determination of the resistance to bending of paper and board. This standard is applicable to materials within the scope of 20 to 10000 mN. The method is only applicable to instruments with a bending angle of 7,5 ° or 15 °.
Document History
NEN 1841
May 1, 1998
Paper and board - Determination of resistance to bending (Static 2 points bending method)
This standard describes a method for the determination of the resistance to bending of paper and board. This standard is applicable to materials within the scope of 20 to 10000 mN. The method is only...
February 1, 1986
Paper and board - Determination of stiffness (Static 2 points bending method)
A description is not available for this item.
July 1, 1970
Determination of stiffness of board (static method according to Taber)
A description is not available for this item.