AAMI - PC69

Active implantable medical devices - Electromagnetic compatibility - EMC test protocols for implantable cardiac pacemakers and implantable cardioverter defibrillators

inactive
Organization: AAMI
Publication Date: 1 January 2007
Status: inactive
Page Count: 37
scope:

This standard sets forth a comprehensive test methodology for the evaluation of the electromagnetic (EM) compatibility of active implantable cardiovascular devices (pacemakers and implantable cardioverter defibrillators, or ICDs).

The standard details test methods appropriate for the interference frequencies at issue. It specifies performance limits or requires disclosure of performance in the presence of EM emitters, where indicated. In addition, it provides manufacturers of EM emitters with information about the level of immunity to be expected from active implantable cardiovascular devices.

This standard addresses the interaction of pacemakers and ICDs with EM emitters operating across the EM spectrum. It divides the EM frequency spectrum into three discrete segments:

0 Hz ≤ ƒ < 450 MHz;

450 MHz ≤ ƒ ≤ 3,000 MHz; and

ƒ > 3,000 MHz.

Document History

January 1, 2008
Active implantable medical devices – Electromagnetic compatibility – EMC test protocols for implantable cardiac pacemakers and implantable cardioverter
A description is not available for this item.
PC69
January 1, 2007
Active implantable medical devices - Electromagnetic compatibility - EMC test protocols for implantable cardiac pacemakers and implantable cardioverter defibrillators
This standard sets forth a comprehensive test methodology for the evaluation of the electromagnetic (EM) compatibility of active implantable cardiovascular devices (pacemakers and implantable...
January 1, 2000
ACTIVE IMPLANTABLE MEDICAL DEVICES ELECTROMAGNETIC COMPATIBILITY EMC TEST PROTOCOLS FOR IMPLANTABLE CARDIAC PACEMAKERS AND IMPLANTABLE CARDIOVERTER DEFIBRILLATORS
A description is not available for this item.

References

Advertisement