NEN 7105
Plastics pipelines for floorheating - Low density polyethylene (PE-LD) pipes - Requirements and test methods
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1987 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Plastics pipes): | 23.040.20 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This standard specifies the requirements and test methods for low-density polythene (PE-LD) for floor heating. It applies to pipes with a maximum working temperature of 45° C and a peak temperature of 60°C at a working pressure of maximally 0.4 MPa.
Document History
NEN 7105
May 1, 1987
Plastics pipelines for floorheating - Low density polyethylene (PE-LD) pipes - Requirements and test methods
This standard specifies the requirements and test methods for low-density polythene (PE-LD) for floor heating. It applies to pipes with a maximum working temperature of 45° C and a peak temperature...