NEN-EN 10226-2

Pipe threads where pressure tight joints are made on the threads - Part 2: Taper external threads and taper internal threads - Dimensions, tolerances and designation

active, Most Current
Organization: NEN
Publication Date: 1 September 2005
Status: active
Page Count: 17
ICS Code (Special screw threads): 21.040.30
scope:

This European Standard specifies the requirements for thread form, dimensions, tolerances and designation for jointing pipe threads, sizes 1/16 to 6 inclusive, for joints made pressure-tight by the mating of the threads. These threads are taper external and taper internal and are intended for use with pipes suitable for threading and for valves, fittings or other pipeline equipment interconnected by threaded joints. An appropriate thread sealant or jointing compound should be used on the thread to ensure pressure-tight joints. NOTE 1 Threaded joints using taper external threads and parallel internal threads are detailed in EN 10226-1. NOTE 2 The requirements for taper external threads are identical in EN 10226-1 and EN 10226-2. NOTE 3 For pipe threads where pressure-tight joints are not made on the threads see EN ISO 228-1. NOTE 4 EN 10226-3 gives details of recommended gauging systems for the verification of thread dimensions and thread form.

Document History

NEN-EN 10226-2
September 1, 2005
Pipe threads where pressure tight joints are made on the threads - Part 2: Taper external threads and taper internal threads - Dimensions, tolerances and designation
This European Standard specifies the requirements for thread form, dimensions, tolerances and designation for jointing pipe threads, sizes 1/16 to 6 inclusive, for joints made pressure-tight by the...
March 1, 2002
Pipe threads where pressure tight joints are made on the threads - Part 2: Taper external and taper internal threads - Dimensions, tolerances and designation
This European Standard specifies the requirements for thread form, dimensions, tolerances and designation for jointing pipe threads, sizes 1/16 to 6 inclusive, for joints made pressure-tight by the...
Advertisement