NEN-EN 12162+A1

Liquid pumps - Safety requirements - Procedure for hydrostatic testing

active, Most Current
Organization: NEN
Publication Date: 1 June 2009
Status: active
Page Count: 21
ICS Code (Pumps): 23.080
scope:

This standard specifies the hydrostatic test procedure to be applied to pressure containing parts of all types of liquid pumps including any auxiliary equipment making up a pump unit as described in the scope of EN 809:1998, except : domestic water pumps within the scope of EN 60335-2-41:1996 or EN 60335-2-51:1997 ; domestic circulation pumps within the scope of EN 1151:1999 ; fire-fighting pumps with primers within the scope of EN 1028-1:2002+A1:2008 and EN 1028- 2:2002+A1:2008;" pump parts with a maximum allowable working pressure below 0.1 bar. Requirements are included for applying a hydrostatic test at different pressures to separate zones within a pump which are subject to different allowable maximum working pressures. This standard is for pumps and pump units which are placed upon the market after the publication date of the standard.

Document History

NEN-EN 12162+A1
June 1, 2009
Liquid pumps - Safety requirements - Procedure for hydrostatic testing
This standard specifies the hydrostatic test procedure to be applied to pressure containing parts of all types of liquid pumps including any auxiliary equipment making up a pump unit as described in...
April 1, 2001
Liquid pumps - Safety requirements - Procedure for hydrostatic testing
Specifies the hydrostatic test procedure to be applied to pressure containing parts of all types of liquid pumps including any auxilary equipment making up a pump unit as described in the scope of EN...
October 1, 1995
Liquid pumps - Hydrostatic testing
Specifies the hydrostatic test procedure to be applied to pressure containing parts of all types of liquid pumps including any auxilary equipment making up a pump unit as described in the scope of EN...

References

Advertisement