NEN-EN 12239

Ventilation for buildings - Air terminal devices - Aerodynamic testing and rating for displacement flow applications

active, Most Current
Organization: NEN
Publication Date: 1 September 2001
Status: active
Page Count: 22
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

Specifies methods for the laboratory aerodynamic testing and rating of low velocity air terminal devices for displacement flow applications, including the specification of suitable test facilities and measurement techniques. The standard gives only tests for the assessment of characteristics of the air terminal devices under isothermal conditions. This standard applies to Class IV air terminal devices as defined, the European standard for the aerodynamic testing and rating of air terminal devices for mixed flow applications.

Document History

NEN-EN 12239
September 1, 2001
Ventilation for buildings - Air terminal devices - Aerodynamic testing and rating for displacement flow applications
Specifies methods for the laboratory aerodynamic testing and rating of low velocity air terminal devices for displacement flow applications, including the specification of suitable test facilities...
December 1, 1995
Ventilation for buildings - Air terminal devices - Aerodynamic testing and rating for displacement flow applications
Specifies methods for the laboratory aerodynamic testing and rating of low velocity air terminal devices for displacement flow applications, including the specification of suitable test facilities...
Advertisement