NEN-EN 12328

Industrial valves - Copper alloy check valves

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
Page Count: 29
ICS Code (Other valves): 23.060.99
scope:

Specifies requirements for copper alloy check valves having flanged, wafer, threaded, capillary or compression ends in PN6 to PN63 and class 150 and class 300 and from DN8 to DN400. This standard is applicable to copper alloy check valves which will be used primarily in industrial applications but their use in other applications is not precluded, provided the requirements of any application standards are complied with.

Document History

NEN-EN 12328
March 1, 1996
Industrial valves - Copper alloy check valves
Specifies requirements for copper alloy check valves having flanged, wafer, threaded, capillary or compression ends in PN6 to PN63 and class 150 and class 300 and from DN8 to DN400. This standard is...

References

Advertisement