NEN-EN 12437-2

Safety of machinery - Permanent means of access to machines and industrial plants - Part 2: Working platforms and gangways

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1996
Status: inactive
Page Count: 13
ICS Code (Safety of machinery): 13.110
scope:

Apply to fixed or mobile machinery where permanent facilities are designed for pedestrian access. This standard presents general safety measures mainly aimed at prevention of falling and slipping. Other type of hazards are covered by EN 292-1 and EN 292-2 or specific B and C type standards. If the horizontal access way may be wed for particular means of access such as emergency exit or access fos disabled, additional requirements in addition to this standard may apply.

Document History

NEN-EN 12437-2
June 1, 1996
Safety of machinery - Permanent means of access to machines and industrial plants - Part 2: Working platforms and gangways
Apply to fixed or mobile machinery where permanent facilities are designed for pedestrian access. This standard presents general safety measures mainly aimed at prevention of falling and slipping....

References

Advertisement