NEN-EN 12457-1

Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 1: One stage batch test at a liquid to solid ratio of 2 l/kg with particle size below 4mm (without or with size reduction)

inactive
Organization: NEN
Publication Date: 1 November 1999
Status: inactive
Page Count: 21
ICS Code (Solid wastes): 13.030.10
ICS Code (Liquid wastes. Sludge): 13.030.20
scope:

This part of four European Standards specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and particularly a liquid to solid ratio of 2 l/kg dry matter. It applies to waste which has a particle size below 4 mm without or with size reduction (as specified in 4.3.2) This European Standard has been developed to investigate mainly inorganic constituents from wastes. It does not take into account the particular characteristics of non-polar organic constituents nor the consequences of microbiological processes in organic degradable wastes. The test procedure specified in this European Standard produces an eluate which shall subsequently be characterised physically and chemically according to appropriate standard methods. This procedure is only applicable to waste material and sludges having a high solid content : the dry matter content ratio should be at least higher than 33%. In addition, the necessary quantity of eluate should be obtained to perform the physical and chemical characterisation of the eluate. Furthermore, the minimum dry matter content ratio should be high enough to allow a sufficient mixing of the leachant and the test portion.

Document History

October 1, 2002
Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 1: One stage batch test at a liquid to solid ratio of 2 l/kg for materials with high solid content and with particle size below 4 mm (without or with size reduction)
This part of four European Standards specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and...
NEN-EN 12457-1
November 1, 1999
Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 1: One stage batch test at a liquid to solid ratio of 2 l/kg with particle size below 4mm (without or with size reduction)
This part of four European Standards specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and...
Advertisement