NEN-EN 12544-1

Non-destructive testing - Measurement and evaluation of the X-ray tube voltage - Part 1: Voltage divider method

inactive
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 8
ICS Code (Non-destructive testing): 19.100
scope:

Specifies a method for the direct and absolute measurement of the average high voltage of constant potential (DC) X-ray systems on the secondary side of the high voltage generator. The intention is to check the correspondence with the indicated high voltage value on the control unit of the X-ray system. Is applied to assure a reproducible operation of X-ray systems because the voltage influences particularly the penetration of materials and the contrast of X-ray images and also the requirements concerning the radiation protection.

Document History

October 1, 1999
Non-destructive testing - Measurement and evaluation of the X-ray tube voltage - Part 1: Voltage divider method
Specifies a method for the direct and absolute measurement of the average high voltage of constant potential (DC) X-ray systems on the secondary side of the high voltage generator. The intention is...
NEN-EN 12544-1
September 1, 1996
Non-destructive testing - Measurement and evaluation of the X-ray tube voltage - Part 1: Voltage divider method
Specifies a method for the direct and absolute measurement of the average high voltage of constant potential (DC) X-ray systems on the secondary side of the high voltage generator. The intention is...
Advertisement