NEN-EN 12697-21

Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 14
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard describes a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardised cylindrical indentor pin with a circular flat-ended base. This European Standard applies to mastic asphalt with aggregates of maximum nominal size less or equal to 16 mm.

Document History

March 1, 2020
Bituminous mixtures - Test methods - Part 21: Indentation using plate specimens
This document specifies a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardized cylindrical...
April 1, 2012
Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens
This European Standard specifies a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardised...
September 1, 2011
Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens
This European Standard specifies a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardised...
March 1, 2009
Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens
This European Standard describes a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardised...
March 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens
A description is not available for this item.
NEN-EN 12697-21
December 1, 2003
Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens
This European Standard describes a test method for measuring the indentation of mastic asphalt when it is penetrated at a given temperature, load and for a fixed time period by a standardised...
November 1, 1999
Bituminous mixtures - Test methods for hot mix asphalt - Part 21: Indentation using plate specimens
A description is not available for this item.
Advertisement