NEN-EN 13022-2

Glass in building - Structural sealant glazing - Part 2: Assembly rules

active, Most Current
Organization: NEN
Publication Date: 1 June 2014
Status: active
Page Count: 43
ICS Code (Glass in building): 81.040.20
scope:

NEN-EN 13022-2 deals with the assembling and bonding of glass elements in a frame, window, door or curtain walling construction, or directly into the building by means of structural bonding of the glass element into or onto framework or directly into the building. It gives information to the assembler to enable him to organise his work and comply with requirements regarding quality control. Structural sealant glazing can be incorporated into the façades (curtain walls, doors and windows) or roofs as follows: - either vertically; or - up to 7° from the horizontal, i.e. 83o from the vertical. This European Standard only deals with the bonding to glass surfaces, i.e. coated or uncoated or enamelled, and metallic surfaces, i.e. aluminium (anodised or coated), stainless steel, as considered in G.2 of EN 15434:2006+A1:2010.

Document History

NEN-EN 13022-2
June 1, 2014
Glass in building - Structural sealant glazing - Part 2: Assembly rules
NEN-EN 13022-2 deals with the assembling and bonding of glass elements in a frame, window, door or curtain walling construction, or directly into the building by means of structural bonding of the...
August 1, 2013
Glass in building - Structural sealant glazing - Part 2: Assembly rules
NEN-EN 13022-2 deals with the assembling and bonding of glass elements in a frame, window, door or curtain walling construction, or directly into the building by means of structural bonding of the...
May 1, 2010
Glass in building - Structural sealant glazing - Part 2: Assembly rules
This European Standard deals with the assembling and bonding of glass elements in a frame, window, door or curtain walling construction, or directly into the building by means of structural bonding...
November 1, 2009
Glass in building - Structural sealant glazing - Part 2: Assembly rules
A description is not available for this item.
June 1, 2006
Glass in Building - Structural sealant glazing - Part 2: Assembly rules
This European Standard deals with the assembling and bonding of glass elements in a frame, window, door or curtain walling construction, or directly in to the building by means of structural bonding...
April 1, 2003
Glass in Building - Structural sealant glazing - Part 2: Products standard for ultra-violet resistant sealant and structural sealant
This European Standard deals with the assembling and bonding of glass elements in a frame, window, door or curtain walling construction, or directly in to the building by means of structural bonding...
December 1, 1997
Glass in building - Structural sealant glazing - Part 2:Glass
This European Standard deals with the assembling and bonding of glass elements in a frame, window, door or curtain walling construction, or directly in to the building by means of structural bonding...
Advertisement