NEN-EN 13025-3
Packaging - Light gauge metal containers - Part 3: Removable head (open head) round steel and tinplate containers with a nominal capacity of 20 000 ml, 25 000 ml and 30 000 ml
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Barrels. Drums. Canisters): | 55.140 |
scope:
Part 3 of EN 13025 specifies 20 l, 25 l and 30 l nominal capacity, round cylindrical and tapered removable head containers with steel and tinplate thickness not exceeding 0,49 mm. Recommended dimensions related to this range of nominal filling volumes are shown in Tables 1 and 2 of this European Standard.
Document History
NEN-EN 13025-3
November 1, 2005
Packaging - Light gauge metal containers - Part 3: Removable head (open head) round steel and tinplate containers with a nominal capacity of 20 000 ml, 25 000 ml and 30 000 ml
Part 3 of EN 13025 specifies 20 l, 25 l and 30 l nominal capacity, round cylindrical and tapered removable head containers with steel and tinplate thickness not exceeding 0,49 mm. Recommended...
January 1, 2004
Packaging - Light gauge metal containers - Part 3: Removable head (open head) round steel and tinplate containers with a nominal capacity of 20, 25 and 30 l
Part 3 of EN 13025 specifies 20 l, 25 l and 30 l nominal capacity, round cylindrical and tapered removable head containers with steel and tinplate thickness not exceeding 0,49 mm. Recommended...