NEN-EN 13152

Specification and testing for liquefied petroleum gas (LPG) - Cylinder valves-self closing

inactive
Organization: NEN
Publication Date: 1 February 1998
Status: inactive
Page Count: 18
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies the requirements for design, specification and type testing for self-closing cylinder valves specifically for use with LPG. It includes references to associated equipment for vapour or liquid service. Applies to self-closing valves fitted to transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity intended to convey LPG only.

Document History

July 1, 2003
Specification and testing for LPG cylinder valves - Self closing
A description is not available for this item.
November 1, 2002
Specification and testing for liquefied pretroleum gas (LPG) - Cylinder valves-self closing
A description is not available for this item.
January 1, 2002
Specification and testing of LPG cylinder valves - Self closing
Specifies the requirements for design, specification and type testing for self-closing cylinder valves specifically for use with LPG. It includes references to associated equipment for vapour or...
NEN-EN 13152
February 1, 1998
Specification and testing for liquefied petroleum gas (LPG) - Cylinder valves-self closing
Specifies the requirements for design, specification and type testing for self-closing cylinder valves specifically for use with LPG. It includes references to associated equipment for vapour or...
Advertisement