NEN-EN 13329

Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods

inactive
Organization: NEN
Publication Date: 1 November 2013
Status: inactive
Page Count: 40
ICS Code (Floor coverings): 97.150
scope:

NEN-EN 13329 specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer based on aminoplastic thermosetting resins as defined in 3.1 and 3.2. It also specifies requirements for marking and packaging. It includes a classification system, based on EN ISO 10874, giving practical requirements for areas of use and levels of use, to indicate where laminate floor coverings will give satisfactory service and to encourage the consumer to make an informed choice. Laminate floor coverings are considered for domestic and commercial levels of use, including domestic kitchens. This standard does not specify requirements relating to areas which are subjected to frequent wetting, such as bathrooms, laundry rooms or saunas.

Document History

January 1, 2024
Laminate floor coverings - Specifications, requirements and test methods
This document specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer as defined in 3.2 to 3.5. It also specifies requirements for marking and...
March 1, 2023
Laminate floor coverings - Specifications, requirements and test methods
This document specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer as defined in 3.2 to 3.5. It also specifies requirements for marking and...
October 1, 2021
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer based on aminoplastic thermosetting resins as defined in 3.1 and 3.2....
August 1, 2020
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
“Laminate floor coverings are generally designed for floating installations and are considered for domestic and commercial levels of use, including domestic kitchens. This document does not specify...
October 1, 2017
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
NEN-EN 13329+A1 specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer based on aminoplastic thermosetting resins as defined in 3.1 and 3.2. It...
January 1, 2017
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
A description is not available for this item.
March 1, 2016
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
NEN-EN 13329 specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer based on aminoplastic thermosetting resins as defined in 3.1 and 3.2. It also...
NEN-EN 13329
November 1, 2013
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
NEN-EN 13329 specifies characteristics, requirements and test methods for laminate floor coverings with a surface layer based on aminoplastic thermosetting resins as defined in 3.1 and 3.2. It also...
October 1, 2008
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN 685,...
May 1, 2008
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN 685,...
May 1, 2006
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN 685,...
October 1, 2005
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN 685,...
July 1, 2000
Laminate floor coverings - Specifications, requirements and test methods
Specifies characteristics, states requirements and gives test methods for laminate floor coverings. It includes a classification system, based on EN 685, giving practical requirements for areas of...
September 1, 1998
Laminate floor coverings - Specifications, requirements and test methods
Specifies characteristics, states requirements and gives test methods for laminate floor coverings. It includes a classification system, based on EN 685, giving practical requirements for areas of...
Advertisement