NEN-EN 13463-1
Non-electrical equipment for use in potentially explosive atmospheres - Part 1: Basic method and requirements
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 77 |
| ICS Code (Explosion protection): | 13.230 |
scope:
This European Standard specifies the basic method and requirements for design, construction, testing and marking of non-electrical equipment intended for use in potentially explosive atmospheres in air of gas, vapour, mist and dusts. Such atmospheres can also exist inside the equipment. In addition, the external atmosphere can be drawn inside the equipment by natural breathing produced as a result of fluctuations in the equipment's internal operating pressure, and/or temperature. This European Standard is valid for atmospheres having pressures ranging from 0,8 bar to 1,1 bar and temperatures ranging from - 20 °C to + 60 °C., i.e. equipment built to this European Standard will be satisfactory to any service conditions within this range unless otherwise specified. This European Standard does not cover additional marking for equipment intended for use outside the scope of its validity such as an oxygen-enriched atmosphere. This European Standard is also applicable for the design, construction, testing and marking of components, protective systems, devices and assemblies of these products which have possible ignition sources and are intended for use in potentially explosive atmospheres. It specifies the requirements for the design and construction of equipment, intended for use in potentially explosive atmospheres in conformity with all categories of Group I and II. This European Standard can be supplemented by European Standards concerning the specific types of ignition protection.
Document History