NEN-EN 13715

Railway applications - Wheelsets and bogies - Wheels - Rim profile

inactive
Organization: NEN
Publication Date: 1 October 1999
Status: inactive
Page Count: 24
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard defines the tread profiles of wheels with a diameter greater than or equal to 330 mm used on vehicles running on European standard gauge track to fulfil interoperability requirements. These profiles apply to new wheels, whether free-standing or assembled as wheelsets, as well as to wheels that require reprofiling during maintenance. Any profile that does not conform to this standard shall only be used following agreement between the train operator and the infrastructure manager.

Document History

October 1, 2010
Railway applications - Wheelsets and bogies - Wheels - Tread profile
This European Standard defines the tread profiles of wheels with a diameter greater than or equal to 330 mm used on vehicles running on European standard gauge track to fulfil interoperability...
March 1, 2006
Railway applications - Wheelsets and bogies - Wheels - Wheels tread
This European Standard defines the tread profiles of wheels with a diameter greater than or equal to 330 mm used on vehicles running on European standard gauge track to fulfil interoperability...
NEN-EN 13715
October 1, 1999
Railway applications - Wheelsets and bogies - Wheels - Rim profile
This European Standard defines the tread profiles of wheels with a diameter greater than or equal to 330 mm used on vehicles running on European standard gauge track to fulfil interoperability...

References

Advertisement