NEN-EN 13803-1

Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider - Part 1: Plain line

inactive
Organization: NEN
Publication Date: 1 July 2007
Status: inactive
Page Count: 60
ICS Code (Construction of railways): 93.100
scope:

This European standard specifies the rules and limits that determine permissible speed for a given track alignment. Alternatively, for a specified permissible speed, it defines limits for track alignment design parameters. More restrictive requirements of the TSI and appropriate local standards shall apply. Unnecessary use of the maximum (or minimum) limiting values specified in this European Standard should be avoided. A substantial margin to them should be provided, either by complying with the recommended limiting values or by applying a margin with respect to permissible speed. This European Standard applies to main lines with track gauges 1435 mm and wider with permissible speeds between 80 km/h and 300 km/h. Annex C (informative) describes the conversion rules which can be applied for tracks with gauges wider than 1435 mm. Annex D has a normative character and is applied for corresponding specific national conditions. However, the values and conditions stated for this speed range can also be applied to lines where permissible speeds are less than 80 km/h, but in this case, more or less restrictive values may need to be used and should be defined in the contract. This European Standard need not be applicable to certain urban and suburban lines. This European Standard also takes account of using vehicles that have been approved for high cant deficiencies. For tilting trains, specific requirements are defined within this European Standard.

Document History

July 1, 2010
Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider - Part 1: Plain line
This European Standard specifies the rules and limits that determine permissible speed for a given track alignment. Alternatively, for a specified permissible speed, it defines limits for track...
December 1, 2009
Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider - Part 1: Plain line
This European Standard specifies the rules and limits that determine permissible speed for a given track alignment. Alternatively, for a specified permissible speed, it defines limits for track...
NEN-EN 13803-1
July 1, 2007
Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider - Part 1: Plain line
This European standard specifies the rules and limits that determine permissible speed for a given track alignment. Alternatively, for a specified permissible speed, it defines limits for track...
February 1, 2006
Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider - Part 1: Plain line
This European standard specifies the rules and limits that determine permissible speed for a given track alignment. Alternatively, for a specified permissible speed, it defines limits for track...

References

Advertisement