NEN-EN 14139/C1
Ophthalmic optics - Specifications for ready-to-wear spectacles
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Ophthalmic equipment): | 11.040.70 |
Document History
June 1, 2010
Ophthalmic optics - Specifications for ready-to-wear spectacles
This European Standard specifies the minimum requirements for complete ready-to-wear spectacles. These are not intended for regular use without the approval of an eye-care professional.
December 1, 2009
Ophthalmic optics - Specifications for ready-to-wear spectacles
This European Standard specifies the minimum requirements for complete ready-to-wear spectacles. These are not intended for regular use without the approval of an eye-care professional.
NEN-EN 14139/C1
October 1, 2006
Ophthalmic optics - Specifications for ready-to-wear spectacles
A description is not available for this item.
December 1, 2002
Ophthalmic optics - Specifications for ready-to-wear spectacles
Specifies the minimum requirement for complete ready-to-wear spectacles. These are not intended for regular use without the approval of an eye-care professional.
July 1, 2001
Ophthalmic optics - Specifications for ready-to-wear spectacles
Specifies the minimum requirement for complete ready-to-wear spectacles. These are not intended for regular use without the approval of an eye-care professional.