NEN-EN 14313+A1

Thermal insulation products for building equipment and industrial installations - Factory made polyethylene foam (PEF) products - Specification

inactive
Organization: NEN
Publication Date: 1 February 2013
Status: inactive
Page Count: 40
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made flexible polyethylene foam products which are used for the thermal insulation of building equipment and industrial installations with an operating tempera-ture in the range of approximately - 80 °C to + 150 °C. The products are manufactured in the form of tubes, profiles, sheets, rolls and tapes with or without coating and/or self-adhesive backing and/or different closure systems. This standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. Products covered by this standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered. This standard does not specify the required level of a given property that shall be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application can be found in regulations and invitations to tender. Products with a declared thermal conductivity greater than 0,050 W/(mK) at 10 °C are not covered by this standard. This standard does not cover products for the insulation of the building structure. The normative part of this standard does not cover compressive stress (see Annex C, C.4).

Document History

January 1, 2016
Thermal insulation products for building equipment and industrial installations - Factory made polyethylene foam (PEF) products - Specification
NEN-EN 14313 specifies the requirements for factory made flexible polyethylene foam products which are used for the thermal insulation of building equipment and industrial installations with an...
May 1, 2015
Thermal insulation products for building equipment and industrial installations - Factory made polyethylene foam (PEF) products - Specification
NEN-EN 14313 specifies the requirements for factory made flexible polyethylene foam products which are used for the thermal insulation of building equipment and industrial installations with an...
NEN-EN 14313+A1
February 1, 2013
Thermal insulation products for building equipment and industrial installations - Factory made polyethylene foam (PEF) products - Specification
This European Standard specifies the requirements for factory made flexible polyethylene foam products which are used for the thermal insulation of building equipment and industrial installations...
May 1, 2012
Thermal insulation products for building equipment and industrial installations - Factory made polyethylene foam (PEF) products - Specification
A description is not available for this item.
November 1, 2009
Thermal insulation products for building equipment and industrial installations - Factory made polyethylene foam (PEF) products - Specification
This European Standard specifies the requirements for factory made flexible polyethylene foam products which are used for the thermal insulation of building equipment and industrial installations...
February 1, 2002
Thermal insulation products for building equipment and industrial installations - Factory made polyethylene foam (PEF) products - Specification
This European Standard specifies the requirements for factory made flexible polyethylene foam products which are used for the thermal insulation of building equipment and industrial installations...

References

Advertisement