NEN-EN 14420-1
Hose fittings with clamp units - Part 1: Requirements, types of fixing and connection, designation and testing
| Organization: | NEN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies requirements for hose fittings with clamp units for hoses made of rubber/plastics or thermoplastics preferably for use with flammable and non-flammable products. It contains requirements for hose fittings to ensure that, when used appropriately, the user or third persons are not exposed to hazards from fire, explosions or acid burns, for example from mineral oils or chemicals, and that the environment is protected from pollution and other detriments. The use of non-asbestos materials for gaskets in hose fittings is recommended in this series of standards. For maximum working pressure (WP) and temperature see 4.3.
Document History