NEN-EN 1434-6

Heat meters - Part 6: Installation, commissioning, operational monitoring and maintenance

inactive
Organization: NEN
Publication Date: 8 November 2015
Status: inactive
Page Count: 27
ICS Code (Heat. Calorimetry): 17.200.10
scope:

NEN-EN 1434-6 specifies commissioning, operational monitoring and maintenance and applies to heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the heat-conveying liquid. The heat meter indicates the quantity of heat in legal units. Electrical safety requirements are not covered by this European Standard. Pressure safety requirements are not covered by this European Standard. Surface mounted temperature sensors are not covered by this European Standard. This standard covers meters for closed systems only, where the differential pressure over the thermal load is limited.

Document History

November 1, 2020
Thermal energy meters - Part 6: Installation, commissioning, operational monitoring and maintenance
This document specifies commissioning, operational monitoring and maintenance and applies to thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a...
February 1, 2019
Thermal energy meters - Part 6: Installation, commissioning, operational monitoring and maintenance
This European Standard specifies commissioning, operational monitoring and maintenance and applies to thermal energy meters. Thermal energy meters are instruments intended for measuring the energy...
October 1, 2017
Thermal energy meters - Part 6: Installation, commissioning, operational monitoring and maintenance
A description is not available for this item.
NEN-EN 1434-6
November 8, 2015
Heat meters - Part 6: Installation, commissioning, operational monitoring and maintenance
NEN-EN 1434-6 specifies commissioning, operational monitoring and maintenance and applies to heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange...
February 1, 2014
Heat meters - Part 6: Installation, commissioning, operational monitoring and maintenance
NEN-EN 1434-6 specifies commissioning, operational monitoring and maintenance and applies to heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange...
March 1, 2007
Heat meters - Part 6: Installation, commissioning, operational monitoring and maintenance
This European Standard specifies installation, commissioning, operational monitoring and maintenance and applies to heat meters, that is to instruments intended for measuring the heat which, in a...
December 1, 2004
Heat meters - Part 6: Installation, commissioning, operational monitoring and maintenance
This European Standard specifies installation, commissioning, operational monitoring and maintenance and applies to heat meters, that is to instruments intended for measuring the heat which, in a...
October 1, 2002
Heat meters - Part 6: Installation, commissioning, operational monitoring and maintenance
A description is not available for this item.
December 1, 2000
Heat meters - Part 6: Installation, commissioning, operational monitoring and maintenance
A description is not available for this item.
March 1, 1997
Heat meters - Part 6: Installation, commissioning, operational monitoring and maintenance
Applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the heat-conveying liquid. The heat meter...
May 1, 1994
Heat meters - Part 6: Heat meter installation - Commissioning - Operational monitoring and maintenance
Applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the heat-conveying liquid. The heat meter...

References

Advertisement