NEN-EN 14390

Fire test - Full-scale room test for surface products

inactive
Organization: NEN
Publication Date: 1 April 2002
Status: inactive
Page Count: 51
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies a test method to evaluate the reaction to fire performance of building products. A fire is simulated which under well-ventilated conditions starts in a corner of a small room with a single open doorway. The method is intended to evaluate the contribution of a surface product to fire growth in a room configuration, using a specified ignition source. It constitutes a reference test for this type of product within the European classification system for reaction to fire performance of construction products. The method is particularly suitable for construction products which cannot be tested in their end use application in a small or intermediate laboratory scale, for example thermoplastic materials, joints and surfaces with irregularities. The method can also be used to assess the effect of an insulating substrate on the product performance. A test performed in accordance with the method specified in this European Standard provides data for the early stages of a fire from ignition up to flashover. The method is not intended to evaluate floor coverings. It may not be suitable for some free-standing products because their integrity, when exposed to fire, could have a decisive influence on their behaviour.

Document History

February 1, 2007
Fire test - Large-scale room reference test for surface products
This European Standard specifies a test method to evaluate the reaction to fire performance of building products. A fire is simulated which under well-ventilated conditions starts in a corner of a...
May 1, 2006
Fire test - Large-scale room reference test for surface products
This European Standard specifies a test method to evaluate the reaction to fire performance of building products. A fire is simulated which under well-ventilated conditions starts in a corner of a...
NEN-EN 14390
April 1, 2002
Fire test - Full-scale room test for surface products
This European Standard specifies a test method to evaluate the reaction to fire performance of building products. A fire is simulated which under well-ventilated conditions starts in a corner of a...
Advertisement