NEN-EN 14786

Protective clothing - Determination of resistance to penetration by sprayed liquid chemicals, emulsions and dispersions - Atomizer test

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 17
ICS Code (Protective clothing): 13.340.10
scope:

This European Standard specifies a test method to determine the resistance of textile materials against penetration by atomized liquid chemicals, emulsions and dispersions. These materials are intended to be used in both limited-use and reusable protective clothing. The penetration is expressed in percent, as ratio of the amounts of chemical applied and retained by the textile. The methods of quantitative physico-chemical analysis used for mass detection will depend on the chemical under test.

Document History

September 1, 2006
Protective clothing - Determination of resistance to penetration by sprayed liquid chemicals, emulsions and dispersions - Atomizer test
This European Standard specifies a test method to determine the resistance of textile materials against penetration by atomized liquid chemicals, emulsions and dispersions. These materials are...
NEN-EN 14786
October 1, 2003
Protective clothing - Determination of resistance to penetration by sprayed liquid chemicals, emulsions and dispersions - Atomizer test
This European Standard specifies a test method to determine the resistance of textile materials against penetration by atomized liquid chemicals, emulsions and dispersions. These materials are...

References

Advertisement