NEN-EN 1482-1

Fertilizers and liming materials - Sampling and sample preparation - Part 1: Sampling

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 55
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies sampling plans and methods of representative sampling of fertilizers and liming materials to obtain samples for physical and chemical analysis, from packages and containers up to and including 1 000 kg, from fluid products and from fertilizers in bulk provided the product is in motion. It is applicable to the sampling of lots of fertilizer or liming material supplied or ready for supply to third parties, as such, or in smaller lots, each of which would be subject to local, national or regional legislation. Where legislation so requires, samples are taken in accordance with this European Standard.

Document History

NEN-EN 1482-1
February 1, 2007
Fertilizers and liming materials - Sampling and sample preparation - Part 1: Sampling
This European Standard specifies sampling plans and methods of representative sampling of fertilizers and liming materials to obtain samples for physical and chemical analysis, from packages and...

References

Advertisement