NEN-EN 1501-4

Refuse collection vehicles and their associated lifting devices - General requirements and safety requirements - Part 4: Noise test code for refuse collection vehicles

inactive
Organization: NEN
Publication Date: 1 October 2007
Status: inactive
Page Count: 25
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (Special purpose vehicles): 43.160
scope:

This European Standard specifies the method for measuring the noise emission, which is a significant hazard of refuse collection vehicles (RCVs). Its goal is to obtain, on one hand, the emission sound pressure level at the operator's position(s) and, on the other hand, the sound power level of the RCV during waste collection. It specifies a standardized procedure for measurement and later comparison of RCVs noise emission, consisting of four operating conditions: chassis operation, compaction operation, lifting, tilting and lowering operation of a container and dumping of specified waste into the RCV. Together with information concerning other parameters, the test results obtained in accordance with this standard are also applicable to the evaluation of the hazards generated by noise from RCVs. This standard addresses the uncertainties due to measurement procedures. This standard deals with the noise measurement conditions for the types of RCVs defined and described in the standards of the EN 1501 series.

Document History

May 1, 2023
Refuse collection vehicles - General requirements and safety requirements - Part 4: Noise test code for refuse collection vehicles
This document provides all of the information required in order to perform efficiently, and in standardized conditions, the determination, the declaration and the verification of noise emission...
June 1, 2022
Refuse collection vehicles - General requirements and safety requirements - Part 4: Noise test code for refuse collection vehicles
This document provides all of the information required in order to efficiently perform, and in standardized conditions, the determination, the declaration and the verification of noise emission...
NEN-EN 1501-4
October 1, 2007
Refuse collection vehicles and their associated lifting devices - General requirements and safety requirements - Part 4: Noise test code for refuse collection vehicles
This European Standard specifies the method for measuring the noise emission, which is a significant hazard of refuse collection vehicles (RCVs). Its goal is to obtain, on one hand, the emission...
May 1, 2006
Refuse collection vehicles and their associated lifting devices - Part 4: Noise test code for refuse collection vehicles
This European Standard specifies the method for measuring the noise emission, which is a significant hazard of refuse collection vehicles (RCVs). Its goal is to obtain, on one hand, the emission...
March 1, 2004
Refuse collection vehicles and their associated lifting devices - General requirements and safety requirements - Part 4: Noise measurement protocol for refuse collection vehicles
This European Standard specifies the method for measuring the noise emission, which is a significant hazard of refuse collection vehicles (RCVs). Its goal is to obtain, on one hand, the emission...

References

Advertisement