NEN-EN 15435

Precast concrete products - Normal weight and lightweight concrete shuttering blocks - Product properties and performance

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 48
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies the properties, performance and test methods of factory made, non-load bearing hollow concrete shuttering blocks made from normal weight or lightweight aggregates or a combination of both. Shuttering blocks may include vertical or horizontal interlocking features and factory installed supplementary insulation. Shuttering blocks are intended to be used to form walls and partitions when filled with concrete or mortar. Concrete shuttering blocks rely on a concrete or mortar infill for their structural performance and are not intended to be used unfilled. This standard does not cover masonry units covered in EN 771-3.

Document History

NEN-EN 15435
May 1, 2008
Precast concrete products - Normal weight and lightweight concrete shuttering blocks - Product properties and performance
This European Standard specifies the properties, performance and test methods of factory made, non-load bearing hollow concrete shuttering blocks made from normal weight or lightweight aggregates or...
December 1, 2005
Precast concrete products - Normal weight and lightweight concrete shuttering blocks - Product properties and performance
This European Standard specifies the properties, performance and test methods of factory made, non-load bearing hollow concrete shuttering blocks made from normal weight or lightweight aggregates or...

References

Advertisement