NEN-EN 16006
Animal feeding stuffs - Determination of the Sum of Fumonisin B1 & B2 in compound animal feed with immunoaffinity clean-up and RP-HPLC with fluorescence detection after pre- or post-column derivatisation
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Animal feeding stuffs): | 65.120 |
scope:
This European Standard is applicable to the determination of Fumonisin B1 & B2 (FB1 & FB2) in compound animal feed at levels starting from 3 mg/kg up to 16 mg/kg.
Document History
August 1, 2011
Animal feeding stuffs - Determination of the Sum of Fumonisin B1 & B2 in compound animal feed with immunoaffinity clean-up and RP-HPLC with fluorescence detection after pre- or post-column derivatisation
This European Standard is applicable to the determination of Fumonisin B1 & B2 (FB1 & FB2) in compound animal feed at levels starting from 3 mg/kg up to 16 mg/kg.
NEN-EN 16006
November 1, 2009
Animal feeding stuffs - Determination of the Sum of Fumonisin B1 & B2 in compound animal feed with immunoaffinity clean-up and RP-HPLC with fluorescence detection after pre- or post-column derivatisation
This European Standard is applicable to the determination of Fumonisin B1 & B2 (FB1 & FB2) in compound animal feed at levels starting from 3 mg/kg up to 16 mg/kg.