NEN-EN 15888

Transportable gas cylinders - Cylinder bundles - Periodic inspection and testing

active, Most Current
Organization: NEN
Publication Date: 1 April 2014
Status: active
Page Count: 19
ICS Code (Gas cylinders): 23.020.35
scope:

NEN-EN 15888 specifies the requirements for the periodic inspection and testing of cylinder bundles containing compressed gas, liquefied gas and mixtures thereof. It is also applicable to cylinder bundles containing acetylene. This European Standard includes information regarding the maintenance of cylinder bundles. This European Standard does not cover the requirements for cylinder bundles when they are a part of a battery vehicle. For some specific application, e.g. offshore, additional requirements may apply.

Document History

NEN-EN 15888
April 1, 2014
Transportable gas cylinders - Cylinder bundles - Periodic inspection and testing
NEN-EN 15888 specifies the requirements for the periodic inspection and testing of cylinder bundles containing compressed gas, liquefied gas and mixtures thereof. It is also applicable to cylinder...
October 1, 2011
Transportable gas cylinders - Cylinder bundles - Periodic inspection and testing
NEN-EN 15888 specifies the requirements for the periodic inspection and testing of cylinder bundles containing compressed gas, liquefied gas and mixtures thereof. It is also applicable to cylinder...
January 1, 2009
Transportable gas cylinders - Cylinder bundles - Periodic inspection and testing
This European Standard specifies the requirements for the periodic inspection and testing of cylinder bundles containing compressed gas, liquefied gas and mixtures thereof. It is also applicable to...
Advertisement