NEN-EN 16166
Sludge, treated biowaste and soil - Determination of adsorbable organically bound halogens (AOX)
| Organization: | NEN |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Wastes in general): | 13.030.01 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
This European Standard specifies an empirical method for the direct determination of organically bound chlorine, bromine and iodine (but not fluorine) adsorbed and occluded to the sample matrix. Non-volatile organically bound halogens adsorbable on activated carbon present in the aqueous phase of the sample prior to drying or adsorbed to sample surface are included in the determination. This European Standard is intended for analysis of sludge, treated biowaste or soil in concentrations ranging from 5 mg/kg dry matter to approximately 6 g/kg dry matter. The exact concentration range covered depends on the instrument used for determination.
Document History