NEN-EN 16245-5

Fibre-reinforced plastic composites - Declaration of raw material characteristics - Part 5: Specific requirements for core materials

inactive
Organization: NEN
Publication Date: 1 March 2011
Status: inactive
Page Count: 14
ICS Code (Reinforced plastics): 83.120
scope:

This European Standard specifies the minimum information to be declared for core materials to be used for the manufacturing of composites products. These specific declaration requirements are in addition to the general requirements given EN 16245-1. This document includes requirements for the Certificate of Analysis (CoA). The purpose of the CoA is to verify that material properties conform to the declared values. This part of the standard is applicable to rigid foam and balsa core material.

Document History

May 1, 2013
Fibre-reinforced plastic composites - Declaration of raw material characteristics - Part 5: Specific requirements for core materials
This European Standard specifies the minimum information to be declared for core materials to be used for the manufacturing of composites products. These specific declaration requirements are in...
NEN-EN 16245-5
March 1, 2011
Fibre-reinforced plastic composites - Declaration of raw material characteristics - Part 5: Specific requirements for core materials
This European Standard specifies the minimum information to be declared for core materials to be used for the manufacturing of composites products. These specific declaration requirements are in...
Advertisement