NEN-EN 1649

Bar Coding - Operational aspects affecting the reading of bar code symbols

inactive
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 21
ICS Code (Information coding): 35.040
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This European Standard specifies the operational aspects affecting the reading of bar code symbols which must be considered in the preparation of application standards. It defines the subjects which must be addressed by application standards if they are to provide practical guidance to the user industries for whose use they are developed.

Document History

August 1, 2004
AIDC technologies - Operational aspects affecting the reading of bar code symbols
This European Standard specifies the operational aspects affecting the reading of bar code symbols which must be considered in the preparation of application standards. It defines the subjects which...
NEN-EN 1649
October 1, 2002
Bar Coding - Operational aspects affecting the reading of bar code symbols
This European Standard specifies the operational aspects affecting the reading of bar code symbols which must be considered in the preparation of application standards. It defines the subjects which...
Advertisement