NEN-EN 1704
Plastics piping systems - Thermoplastics valves - Test methods for the integrity of a valve after temperature cycling under bending
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1997 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Valves): | 23.060 |
scope:
Specifies a method for determining the leaktightness and ease of operation of a valve under bending following the application of temperature cyling. This standard is applicable to thermoplastic valves with DN 63 or smaller.
Document History
NEN-EN 1704
January 1, 1997
Plastics piping systems - Thermoplastics valves - Test methods for the integrity of a valve after temperature cycling under bending
Specifies a method for determining the leaktightness and ease of operation of a valve under bending following the application of temperature cyling. This standard is applicable to thermoplastic...
November 1, 1994
Plastics piping systems - Thermoplastics valves - Test method for the integrity of a valve after temperature cycling under bending
Specifies a method for determining the leaktightness and ease of operation of a valve under bending following the application of temperature cyling. This standard is applicable to thermoplastic...