NEN-EN 16689

Protective clothing to be worn by firefighters during technical rescue operations

inactive
Organization: NEN
Publication Date: 1 November 2013
Status: inactive
Page Count: 26
ICS Code (Protective clothing): 13.340.10
scope:

NEN-EN 16689 specifies the minimum requirements for technical rescue clothing. Technical rescues involves work associated with the environments, and conditions associated with operational scenarios such as but not limited to those found during road traffic collisions and when working in and around collapsed structures often for extended periods of time after natural disasters (earthquake, landslides, etc.) where protection against mechanical risks, limited heat and flame and conspicuity is needed. This European Standard covers the general clothing design, the minimum performance levels of the material used, the methods of test to be used to determine these performance levels, and marking and information supplied by the manufacturer. Unless combined with other specialized PPE and tested accordingly this standard is not applicable to clothing used to protect against risks encountered in fighting fires, wildland fires or rescue from fire, dealing with hazardous chemicals, working with chainsaws and water and rope rescue. This European Standard does not cover protection for the head, hands and feet or protection against other hazards e.g. chemical, radiological and electrical hazards. These aspects are covered in other European Standards.

Document History

April 1, 2017
Protective clothing for firefighters - Performance requirements for protective clothing for technical rescue
NEN-EN 16689 specifies the minimum requirements for technical rescue clothing. Technical rescues involves work associated with the environments, and conditions associated with operational scenarios...
December 1, 2014
Protective clothing for firefighters - Performance requirements for protective clothing for technical rescue
NEN-EN 16689 specifies the minimum requirements for technical rescue clothing. Technical rescues involves work associated with the environments, and conditions associated with operational scenarios...
NEN-EN 16689
November 1, 2013
Protective clothing to be worn by firefighters during technical rescue operations
NEN-EN 16689 specifies the minimum requirements for technical rescue clothing. Technical rescues involves work associated with the environments, and conditions associated with operational scenarios...

References

Advertisement